TDK Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J102J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J102J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J102J085AA
Multilayer Ceramic Chip Capacitor C3216C0G2J102J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407502 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407502
MLCCs - Multilayer Ceramic Capacitors 7407502
TDK C3216C0G2J102J085AA

TDK C3216C0G2J102J085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9213882 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9213882
MLCCs - Multilayer Ceramic Capacitors 9213882
TDK C3216C0G2J102J085AA

TDK C3216C0G2J102J085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407502P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407502P
MLCCs - Multilayer Ceramic Capacitors 7407502P
TDK C3216C0G2J102J085AA

TDK C3216C0G2J102J085AA

Supplier's Site
Ceramic Capacitors - C3216C0G2J102J085AA - 914438-C3216C0G2J102J085AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216C0G2J102J085AA
914438-C3216C0G2J102J085AA
Ceramic Capacitors - C3216C0G2J102J085AA 914438-C3216C0G2J102J085AA
Manufacturer: TDK Corporation Win Source Part Number: 914438-C3216C0G2J102 J085AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-2342-6, Q7533932, C3216C0G2J102J, C3216C0G2J102JT000N, 2266-C3216C0G2J102J0 85AA, 445-2342-1, C3216C0G2J102JT, C3216COG2J102J, 445-2342-2

Manufacturer: TDK Corporation
Win Source Part Number: 914438-C3216C0G2J102J085AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-2342-6, Q7533932, C3216C0G2J102J, C3216C0G2J102JT000N, 2266-C3216C0G2J102J085AA, 445-2342-1, C3216C0G2J102JT, C3216COG2J102J, 445-2342-2

Buy Now
Singapore, Singapore
1000PF 630V Capacitor
60-C3216C0G2J102J085AA
1000PF 630V Capacitor 60-C3216C0G2J102J085AA
CAP CER 1000PF 630V C0G 1206 Product overview: C3216C0G2J102J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J102J085 AA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 630V C0G 1206 Product overview: C3216C0G2J102J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J102J085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2342-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2342-6-ND
Ceramic Capacitors 445-2342-6-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2342-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2342-1-ND
Ceramic Capacitors 445-2342-1-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2342-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2342-2-ND
Ceramic Capacitors 445-2342-2-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216C0G2J102J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2J102J085AA
Ceramic Capacitors C3216C0G2J102J085AA
CAP CER 1000PF 630V C0G 1206

CAP CER 1000PF 630V C0G 1206

Supplier's Site Datasheet
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk - 79Y4387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
79Y4387
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk 79Y4387
CAP, 1000PF, 630V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 1000PF, 630V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk - 95Y0073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
95Y0073
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk 95Y0073
CAP, 1000PF, 630V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 1000PF, 630V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J102J085AA 7407502 7407502P 914438-C3216C0G2J102J085AA 60-C3216C0G2J102J085AA 445-2342-6-ND 445-2342-1-ND C3216C0G2J102J085AA 79Y4387
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C3216C0G2J102J085AA 1000PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details