TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2E682J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote
Description
Mid Voltage (100 to 630V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 6800pF 250V, C0G, 5%, 1206 is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 6800pF with a voltage rating of 250V, making it suitable for mid-voltage circuits. The capacitor has a tolerance of ±5% and utilizes a C0G (NP0) dielectric, which provides excellent stability in temperature and DC bias characteristics. The 1206 package size (3216 metric) ensures compatibility with various PCB designs. This component is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is recommended for use in decoupling, smoothing, and resonant circuits, particularly in high voltage applications.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 6800pF 250V, C0G, 5%, 1206 is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 6800pF with a voltage rating of 250V, making it suitable for mid-voltage circuits. The capacitor has a tolerance of ±5% and utilizes a C0G (NP0) dielectric, which provides excellent stability in temperature and DC bias characteristics. The 1206 package size (3216 metric) ensures compatibility with various PCB designs. This component is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is recommended for use in decoupling, smoothing, and resonant circuits, particularly in high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2E682J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2E682J160AA
Multilayer Ceramic Chip Capacitor C3216C0G2E682J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2334-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2334-1-ND
Ceramic Capacitors 445-2334-1-ND
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2334-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2334-6-ND
Ceramic Capacitors 445-2334-6-ND
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2334-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2334-2-ND
Ceramic Capacitors 445-2334-2-ND
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1315894-C3216C0G2E682J160AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315894-C3216C0G2E682J160AA
Capacitors - Ceramic Capacitors 1315894-C3216C0G2E682J160AA
Win Source Part Number: 1315894-C3216C0G2E68 2J160AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Capacitance: 6800 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1315894-C3216C0G2E682J160AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Capacitance: 6800 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
Singapore, Singapore
6800PF 250V Capacitor
60-C3216C0G2E682J160AA
6800PF 250V Capacitor 60-C3216C0G2E682J160AA
CAP CER 6800PF 250V C0G 1206 Product overview: C3216C0G2E682J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2E682J160 AA can be used for catalog matching and distributor lookup.

CAP CER 6800PF 250V C0G 1206 Product overview: C3216C0G2E682J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2E682J160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf 250V, C0G, 5%, 1206; Capacitance Tdk - 91R0094 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 250V, C0G, 5%, 1206; Capacitance Tdk
91R0094
Ceramic Capacitor 6800Pf 250V, C0G, 5%, 1206; Capacitance Tdk 91R0094
CERAMIC CAPACITOR 6800PF 250V, C0G, 5%, 1206; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 250V, C0G, 5%, 1206; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 6800Pf 250V, C0G, 5%, 1206; Capacitance Tdk - 87R4195 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 250V, C0G, 5%, 1206; Capacitance Tdk
87R4195
Capacitor Ceramic 6800Pf 250V, C0G, 5%, 1206; Capacitance Tdk 87R4195
CAPACITOR CERAMIC 6800PF 250V, C0G, 5%, 1206; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 250V, C0G, 5%, 1206; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2E682J160AA 445-2334-1-ND 445-2334-6-ND 1315894-C3216C0G2E682J160AA 60-C3216C0G2E682J160AA 91R0094
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 6800PF 250V Capacitor Ceramic Capacitor 6800Pf 250V, C0G, 5%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers