TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2E562J115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2E562J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2E562J115AA
Multilayer Ceramic Chip Capacitor C3216C0G2E562J115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1329106-C3216C0G2E562J115AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329106-C3216C0G2E562J115AA
Capacitors - Ceramic Capacitors 1329106-C3216C0G2E562J115AA
Manufacturer: TDK Corporation Win Source Part Number: 1329106-C3216C0G2E56 2J115AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 5600 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3216C0G2E562J,445-4 147-2,C3216C0G2E562J T000N,445-4147-1,C32 16COG2E562J,C3216C0G 2E562JT,445-4147-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329106-C3216C0G2E562J115AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 5600 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3216C0G2E562J,445-4147-2,C3216C0G2E562JT000N,445-4147-1,C3216COG2E562J,C3216C0G2E562JT,445-4147-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
5600PF 250V Capacitor
60-C3216C0G2E562J115AA
5600PF 250V Capacitor 60-C3216C0G2E562J115AA
CAP CER 5600PF 250V C0G 1206 Product overview: C3216C0G2E562J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2E562J115 AA can be used for catalog matching and distributor lookup.

CAP CER 5600PF 250V C0G 1206 Product overview: C3216C0G2E562J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2E562J115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4147-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4147-6-ND
Ceramic Capacitors 445-4147-6-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4147-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4147-1-ND
Ceramic Capacitors 445-4147-1-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4147-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4147-2-ND
Ceramic Capacitors 445-4147-2-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 5600Pf 250V, C0G, 5%, 1206; Capacitance Tdk - 87R4194 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 250V, C0G, 5%, 1206; Capacitance Tdk
87R4194
Capacitor Ceramic 5600Pf 250V, C0G, 5%, 1206; Capacitance Tdk 87R4194
CAPACITOR CERAMIC 5600PF 250V, C0G, 5%, 1206; Capacitance:5600pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 250V, C0G, 5%, 1206; Capacitance:5600pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2E562J115AA 1329106-C3216C0G2E562J115AA 60-C3216C0G2E562J115AA 445-4147-6-ND 445-4147-1-ND 87R4194
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 5600PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 5600Pf 250V, C0G, 5%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers