TDK Corporation Ceramic Capacitors C3216C0G2E332J085AA

Description
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2332-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2332-1-ND
Ceramic Capacitors 445-2332-1-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2332-2-ND
Ceramic Capacitors 445-2332-2-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2332-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2332-6-ND
Ceramic Capacitors 445-2332-6-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 3300Pf 250V, C0G, 5%, 1206; Capacitance Tdk - 87R4191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 250V, C0G, 5%, 1206; Capacitance Tdk
87R4191
Capacitor Ceramic 3300Pf 250V, C0G, 5%, 1206; Capacitance Tdk 87R4191
CAPACITOR CERAMIC 3300PF 250V, C0G, 5%, 1206; Capacitance:3300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 250V, C0G, 5%, 1206; Capacitance:3300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 250V, Mlcc, 1206 Rohs Compliant Tdk - 78AH1656 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 250V, Mlcc, 1206 Rohs Compliant Tdk
78AH1656
Cap, 3300Pf, 250V, Mlcc, 1206 Rohs Compliant Tdk 78AH1656
CAP, 3300PF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 3300PF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 3300PF 250V C0G 1206 - 769-C3216C0G2E332J085AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 3300PF 250V C0G 1206
769-C3216C0G2E332J085AA
CAP CER 3300PF 250V C0G 1206 769-C3216C0G2E332J085AA
CAP CER 3300PF 250V C0G 1206

CAP CER 3300PF 250V C0G 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-2332-1-ND 445-2332-6-ND 87R4191 78AH1656 769-C3216C0G2E332J085AA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3300Pf 250V, C0G, 5%, 1206; Capacitance Tdk Cap, 3300Pf, 250V, Mlcc, 1206 Rohs Compliant Tdk CAP CER 3300PF 250V C0G 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers