TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2E153J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2E153J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2E153J160AA
Multilayer Ceramic Chip Capacitor C3216C0G2E153J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795133 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795133
MLCCs - Multilayer Ceramic Capacitors 1795133
TDK C3216C0G2E153J160AA

TDK C3216C0G2E153J160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795835 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795835
MLCCs - Multilayer Ceramic Capacitors 1795835
TDK C3216C0G2E153J160AA

TDK C3216C0G2E153J160AA

Supplier's Site
Ceramic Capacitors - 445-15419-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15419-2-ND
Ceramic Capacitors 445-15419-2-ND
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15419-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15419-1-ND
Ceramic Capacitors 445-15419-1-ND
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15419-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15419-6-ND
Ceramic Capacitors 445-15419-6-ND
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.015Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk - 68AC4993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk
68AC4993
Cap, 0.015Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk 68AC4993
CAP, 0.015µF, 250V, 5%, C0G/NP0, 1206; Capacitance:15000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.015µF, 250V, 5%, C0G/NP0, 1206; Capacitance:15000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2E153J160AA 1795133 445-15419-2-ND 445-15419-6-ND 68AC4993
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.015Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details