TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2E103J115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2E103J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2E103J115AA
Multilayer Ceramic Chip Capacitor C3216C0G2E103J115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15417-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15417-2-ND
Ceramic Capacitors 445-15417-2-ND
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15417-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15417-6-ND
Ceramic Capacitors 445-15417-6-ND
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15417-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15417-1-ND
Ceramic Capacitors 445-15417-1-ND
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 250V Capacitor
60-C3216C0G2E103J115AA
10000PF 250V Capacitor 60-C3216C0G2E103J115AA
CAP CER 10000PF 250V C0G 1206 Product overview: C3216C0G2E103J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2E103J115 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250V C0G 1206 Product overview: C3216C0G2E103J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2E103J115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329694-C3216C0G2E103J115AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329694-C3216C0G2E103J115AA
Capacitors - Ceramic Capacitors 1329694-C3216C0G2E103J115AA
Manufacturer: TDK Corporation Win Source Part Number: 1329694-C3216C0G2E10 3J115AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-15417-6,445-1541 7-2,445-15417-1,C321 6C0G2E103JT000N RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329694-C3216C0G2E103J115AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-15417-6,445-15417-2,445-15417-1,C3216C0G2E103JT000N
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 0.01Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk - 78AH1655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk
78AH1655
Cap, 0.01Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk 78AH1655
CAP, 0.01UF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.01UF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C3216C0G2E103J115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2E103J115AA
Ceramic Capacitors C3216C0G2E103J115AA
CAP CER 10000PF 250V C0G 1206

CAP CER 10000PF 250V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2E103J115AA 445-15417-2-ND 445-15417-6-ND 60-C3216C0G2E103J115AA 1329694-C3216C0G2E103J115AA 78AH1655 C3216C0G2E103J115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 10000PF 250V Capacitor Capacitors - Ceramic Capacitors Cap, 0.01Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details