TDK U.S.A. Corporation Ceramic Capacitors C3216C0G2A683J160AE

Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180310-2-ND
Ceramic Capacitors 445-180310-2-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180310-1-ND
Ceramic Capacitors 445-180310-1-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180310-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180310-6-ND
Ceramic Capacitors 445-180310-6-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216C0G2A683J160AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2A683J160AE
Ceramic Capacitors C3216C0G2A683J160AE
CAP CER 0.068UF 100V C0GNP0 1206

CAP CER 0.068UF 100V C0GNP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-180310-2-ND 445-180310-6-ND C3216C0G2A683J160AE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers