TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2A682J115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2A682J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2A682J115AA
Multilayer Ceramic Chip Capacitor C3216C0G2A682J115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2330-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2330-6-ND
Ceramic Capacitors 445-2330-6-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2330-2-ND
Ceramic Capacitors 445-2330-2-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2330-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2330-1-ND
Ceramic Capacitors 445-2330-1-ND
6800pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3216C0G2A682J115AA
CAP CER 6800PF 100V C0G 1206

CAP CER 6800PF 100V C0G 1206

Supplier's Site
Ceramic Capacitor 6800Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4189 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4189
Ceramic Capacitor 6800Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4189
CERAMIC CAPACITOR 6800PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6800Pf, 100V, Mlcc, 1206 Rohs Compliant Tdk - 29AJ5068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 100V, Mlcc, 1206 Rohs Compliant Tdk
29AJ5068
Cap, 6800Pf, 100V, Mlcc, 1206 Rohs Compliant Tdk 29AJ5068
CAP, 6800PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 6800PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2A682J115AA 445-2330-6-ND 445-2330-2-ND C3216C0G2A682J115AA 87R4189 29AJ5068
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 6800Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Tdk Cap, 6800Pf, 100V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers