TDK Corporation Multilayer Ceramic Chip Capacitor C3216C0G2A472J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2A472J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2A472J085AA
Multilayer Ceramic Chip Capacitor C3216C0G2A472J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
4700PF 100V Capacitor
60-C3216C0G2A472J085AA
4700PF 100V Capacitor 60-C3216C0G2A472J085AA
CAP CER 4700PF 100V C0G 1206 Product overview: C3216C0G2A472J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2A472J085 AA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V C0G 1206 Product overview: C3216C0G2A472J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2A472J085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1315820-C3216C0G2A472J085AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315820-C3216C0G2A472J085AA
Capacitors - Ceramic Capacitors 1315820-C3216C0G2A472J085AA
Win Source Part Number: 1315820-C3216C0G2A47 2J085AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Capacitance: 4700 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1315820-C3216C0G2A472J085AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Capacitance: 4700 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
Ceramic Capacitors - 445-2329-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2329-2-ND
Ceramic Capacitors 445-2329-2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2329-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2329-1-ND
Ceramic Capacitors 445-2329-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2329-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2329-6-ND
Ceramic Capacitors 445-2329-6-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4187 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4187
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4187
CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1206; Capacitance Tdk - 91R0091 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1206; Capacitance Tdk
91R0091
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1206; Capacitance Tdk 91R0091
CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, 1206; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, 1206; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2A472J085AA 60-C3216C0G2A472J085AA 1315820-C3216C0G2A472J085AA 445-2329-2-ND 445-2329-6-ND 87R4187 91R0091
Product Name Multilayer Ceramic Chip Capacitor 4700PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Tdk Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers