TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2A392K060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2A392K060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2A392K060AA
Multilayer Ceramic Chip Capacitor C3216C0G2A392K060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14612-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14612-2-ND
Ceramic Capacitors 445-14612-2-ND
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14612-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14612-1-ND
Ceramic Capacitors 445-14612-1-ND
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14612-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14612-6-ND
Ceramic Capacitors 445-14612-6-ND
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216C0G2A392K060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2A392K060AA
Ceramic Capacitors C3216C0G2A392K060AA
CAP CER 3900PF 100V C0G 1206

CAP CER 3900PF 100V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2A392K060AA 445-14612-2-ND 445-14612-6-ND C3216C0G2A392K060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details