TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2A333J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2A333J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2A333J160AA
Multilayer Ceramic Chip Capacitor C3216C0G2A333J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15415-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15415-2-ND
Ceramic Capacitors 445-15415-2-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15415-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15415-6-ND
Ceramic Capacitors 445-15415-6-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15415-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15415-1-ND
Ceramic Capacitors 445-15415-1-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.033Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk - 29AJ5066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk
29AJ5066
Cap, 0.033Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk 29AJ5066
CAP, 0.033UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.033UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 0.033UF 100V C0G 1206 - 769-C3216C0G2A333J160AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.033UF 100V C0G 1206
769-C3216C0G2A333J160AA
CAP CER 0.033UF 100V C0G 1206 769-C3216C0G2A333J160AA
CAP CER 0.033UF 100V C0G 1206

CAP CER 0.033UF 100V C0G 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2A333J160AA 445-15415-2-ND 445-15415-6-ND 29AJ5066 769-C3216C0G2A333J160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.033Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk CAP CER 0.033UF 100V C0G 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details