TDK U.S.A. Corporation Ceramic Capacitors C3216C0G2A104J160AC

Description
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172677-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172677-2-ND
Ceramic Capacitors 445-172677-2-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172677-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172677-1-ND
Ceramic Capacitors 445-172677-1-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172677-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172677-6-ND
Ceramic Capacitors 445-172677-6-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1315670-C3216C0G2A104J160AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315670-C3216C0G2A104J160AC
Capacitors - Ceramic Capacitors 1315670-C3216C0G2A104J160AC
Win Source Part Number: 1315670-C3216C0G2A10 4J160AC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1315670-C3216C0G2A104J160AC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
Singapore, Singapore
0.1UF 100V Capacitor
60-C3216C0G2A104J160AC
0.1UF 100V Capacitor 60-C3216C0G2A104J160AC
CAP CER 0.1UF 100V C0G 1206 Product overview: C3216C0G2A104J160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2A104J160 AC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V C0G 1206 Product overview: C3216C0G2A104J160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2A104J160AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795129 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795129
MLCCs - Multilayer Ceramic Capacitors 1795129
TDK C3216C0G2A104J160AC

TDK C3216C0G2A104J160AC

Supplier's Site
Ceramic Capacitors - C3216C0G2A104J160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2A104J160AC
Ceramic Capacitors C3216C0G2A104J160AC
CAP CER 0.1UF 100V C0G 1206

CAP CER 0.1UF 100V C0G 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C3216C0G2A104J160AC
CAP CER 0.1UF 100V C0G 1206

CAP CER 0.1UF 100V C0G 1206

Supplier's Site
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk - 68AH9455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk
68AH9455
Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk 68AH9455
CAP, 0.1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Μf, 100V, 5%, C0G/np0, 1206; Capacitance Tdk - 68AC4990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 5%, C0G/np0, 1206; Capacitance Tdk
68AC4990
Cap, 0.1Μf, 100V, 5%, C0G/np0, 1206; Capacitance Tdk 68AC4990
CAP, 0.1µF, 100V, 5%, C0G/NP0, 1206; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.1µF, 100V, 5%, C0G/NP0, 1206; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-172677-2-ND 445-172677-6-ND 1315670-C3216C0G2A104J160AC 60-C3216C0G2A104J160AC 1795129 C3216C0G2A104J160AC C3216C0G2A104J160AC 68AH9455 68AC4990
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk Cap, 0.1Μf, 100V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA700KD26 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF270J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details