TDK Corporation SMD 0.0068uF 50V Capacitor C3216C0G1H682JT

Description
Cap Ceramic 0.0068uF 50V C0G 5% SMD 1206 125C T/R Product overview: C3216C0G1H682JT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G1H682JT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.0068uF 50V C0G 5% SMD 1206 125C T/R Product overview: C3216C0G1H682JT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G1H682JT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0068uF 50V Capacitor
60-C3216C0G1H682JT
SMD 0.0068uF 50V Capacitor 60-C3216C0G1H682JT
Cap Ceramic 0.0068uF 50V C0G 5% SMD 1206 125C T/R Product overview: C3216C0G1H682JT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G1H682JT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0068uF 50V C0G 5% SMD 1206 125C T/R Product overview: C3216C0G1H682JT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G1H682JT can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - C3216C0G1H682JT - 1050782-C3216C0G1H682JT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216C0G1H682JT
1050782-C3216C0G1H682JT
Ceramic Capacitors - C3216C0G1H682JT 1050782-C3216C0G1H682JT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050782-C3216C0G1H68 2JT Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 6.8 nF Tolerance: 5 % Dielectric Material: Ceramic Height: 600 µm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: C0G

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050782-C3216C0G1H682JT
Packaging: Tape and Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 6.8 nF
Tolerance: 5 %
Dielectric Material: Ceramic
Height: 600 µm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-C3216C0G1H682JT 1050782-C3216C0G1H682JT
Product Name SMD 0.0068uF 50V Capacitor Ceramic Capacitors - C3216C0G1H682JT
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details