TDK U.S.A. Corporation Ceramic Capacitors C3216C0G1H473J115AE

Description
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C3216C0G1H473J115AECT-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C3216C0G1H473J115AEDKR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C3216C0G1H473J115AETR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 47000Pf, 50V, Mlcc, 1206 Rohs Compliant Tdk - 73AJ3384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 50V, Mlcc, 1206 Rohs Compliant Tdk
73AJ3384
Cap, 47000Pf, 50V, Mlcc, 1206 Rohs Compliant Tdk 73AJ3384
CAP, 47000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-C3216C0G1H473J115AECT-ND 445-C3216C0G1H473J115AEDKR-ND 73AJ3384
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47000Pf, 50V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers