TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G1H473J115AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G1H473J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G1H473J115AA
Multilayer Ceramic Chip Capacitor C3216C0G1H473J115AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C3216C0G1H473J115AA - 914437-C3216C0G1H473J115AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216C0G1H473J115AA
914437-C3216C0G1H473J115AA
Ceramic Capacitors - C3216C0G1H473J115AA 914437-C3216C0G1H473J115AA
Manufacturer: TDK Corporation Win Source Part Number: 914437-C3216C0G1H473 J115AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3216C0G1H473J, 445-7692-1, 445-7692-2, C3216C0G1H473JT000N, 445-7692-6

Manufacturer: TDK Corporation
Win Source Part Number: 914437-C3216C0G1H473J115AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3216C0G1H473J, 445-7692-1, 445-7692-2, C3216C0G1H473JT000N, 445-7692-6

Buy Now
Ceramic Capacitors - 445-7692-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7692-1-ND
Ceramic Capacitors 445-7692-1-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7692-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7692-2-ND
Ceramic Capacitors 445-7692-2-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7692-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7692-6-ND
Ceramic Capacitors 445-7692-6-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-C3216C0G1H473J115AA
0.047UF 50V Capacitor 60-C3216C0G1H473J115AA
CAP CER 0.047UF 50V C0G 1206 Product overview: C3216C0G1H473J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G1H473J115 AA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V C0G 1206 Product overview: C3216C0G1H473J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G1H473J115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216C0G1H473J115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G1H473J115AA
Ceramic Capacitors C3216C0G1H473J115AA
CAP CER 0.047UF 50V C0G 1206

CAP CER 0.047UF 50V C0G 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4178 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4178
Capacitor Ceramic 0.047Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4178
CAPACITOR CERAMIC 0.047UF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk - 71AH3347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk
71AH3347
Cap, 0.047Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk 71AH3347
CAP, 0.047UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.047UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G1H473J115AA 914437-C3216C0G1H473J115AA 445-7692-1-ND 445-7692-6-ND 60-C3216C0G1H473J115AA C3216C0G1H473J115AA 87R4178 71AH3347
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3216C0G1H473J115AA Ceramic Capacitors Ceramic Capacitors 0.047UF 50V Capacitor Ceramic Capacitors Capacitor Ceramic 0.047Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk Cap, 0.047Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers