TDK U.S.A. Corporation Ceramic Capacitors - C2012Y5V1H105Z/1.25 C2012Y5V1H105Z/1.25

Description
Manufacturer: TDK Corporation Win Source Part Number: 844703-C2012Y5V1H105 Z/1.25 Series: C Operating Temperature Range: -30°C ~ 85°C Features: 1 µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-1364-2, 445-1364-1, C2012Y5V1H105Z125, Q3329113, C2012Y5V1H105Z-ND, C2012Y5V1H105ZT, 445-1364-6, C2012Y5V1H105ZT000N, C2012Y5V1H105ZT-ND, C2012Y5V1H105Z
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 844703-C2012Y5V1H105 Z/1.25 Series: C Operating Temperature Range: -30°C ~ 85°C Features: 1 µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-1364-2, 445-1364-1, C2012Y5V1H105Z125, Q3329113, C2012Y5V1H105Z-ND, C2012Y5V1H105ZT, 445-1364-6, C2012Y5V1H105ZT000N, C2012Y5V1H105ZT-ND, C2012Y5V1H105Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C2012Y5V1H105Z/1.25 - 844703-C2012Y5V1H105Z/1.25 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012Y5V1H105Z/1.25
844703-C2012Y5V1H105Z/1.25
Ceramic Capacitors - C2012Y5V1H105Z/1.25 844703-C2012Y5V1H105Z/1.25
Manufacturer: TDK Corporation Win Source Part Number: 844703-C2012Y5V1H105 Z/1.25 Series: C Operating Temperature Range: -30°C ~ 85°C Features: 1 µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-1364-2, 445-1364-1, C2012Y5V1H105Z125, Q3329113, C2012Y5V1H105Z-ND, C2012Y5V1H105ZT, 445-1364-6, C2012Y5V1H105ZT000N, C2012Y5V1H105ZT-ND, C2012Y5V1H105Z

Manufacturer: TDK Corporation
Win Source Part Number: 844703-C2012Y5V1H105Z/1.25
Series: C
Operating Temperature Range: -30°C ~ 85°C
Features: 1 µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-1364-2, 445-1364-1, C2012Y5V1H105Z125, Q3329113, C2012Y5V1H105Z-ND, C2012Y5V1H105ZT, 445-1364-6, C2012Y5V1H105ZT000N, C2012Y5V1H105ZT-ND, C2012Y5V1H105Z

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-C2012Y5V1H105Z/1.25
1UF 50V Capacitor 60-C2012Y5V1H105Z/1.25
CAP CER 1UF 50V Y5V 0805 Product overview: C2012Y5V1H105Z/1.25 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012Y5V1H105Z/1. 25 can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V Y5V 0805 Product overview: C2012Y5V1H105Z/1.25 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012Y5V1H105Z/1.25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1364-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1364-2-ND
Ceramic Capacitors 445-1364-2-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012Y5V1H105Z/1.25 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012Y5V1H105Z/1.25
Ceramic Capacitors C2012Y5V1H105Z/1.25
CAP CER 1UF 50V Y5V 0805

CAP CER 1UF 50V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 844703-C2012Y5V1H105Z/1.25 60-C2012Y5V1H105Z/1.25 445-1364-2-ND C2012Y5V1H105Z/1.25
Product Name Ceramic Capacitors - C2012Y5V1H105Z/1.25 1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details