TDK U.S.A. Corporation Ceramic Capacitors - C2012Y5V1E475Z C2012Y5V1E475Z

Description
Manufacturer: TDK Corporation Win Source Part Number: 1027049-C2012Y5V1E47 5Z Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1027049-C2012Y5V1E47 5Z Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C2012Y5V1E475Z - 1027049-C2012Y5V1E475Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012Y5V1E475Z
1027049-C2012Y5V1E475Z
Ceramic Capacitors - C2012Y5V1E475Z 1027049-C2012Y5V1E475Z
Manufacturer: TDK Corporation Win Source Part Number: 1027049-C2012Y5V1E47 5Z Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1027049-C2012Y5V1E475Z
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-C2012Y5V1E475Z
4.7UF 25V Capacitor 60-C2012Y5V1E475Z
CAP CER 4.7UF 25V Y5V 0805 Product overview: C2012Y5V1E475Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012Y5V1E475Z can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V Y5V 0805 Product overview: C2012Y5V1E475Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012Y5V1E475Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-3461-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3461-2-ND
Ceramic Capacitors 445-3461-2-ND
4.7µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1027049-C2012Y5V1E475Z 60-C2012Y5V1E475Z 445-3461-2-ND
Product Name Ceramic Capacitors - C2012Y5V1E475Z 4.7UF 25V Capacitor Ceramic Capacitors
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %)
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers