TDK U.S.A. Corporation Ceramic Capacitors - C2012Y5V1C475Z/1.25 C2012Y5V1C475Z/1.25

Description
Manufacturer: TDK Corporation Win Source Part Number: 914413-C2012Y5V1C475 Z/1.25 Series: C Operating Temperature Range: -30°C ~ 85°C Features: 4.7 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012Y5V1C475Z125, C2012Y5V1C475Z-ND, C2012Y5V1C475ZT-ND, C2012Y5V1C475Z, C2012Y5V1C475ZT000N, 445-1369-6, 445-1369-1, Q4271239, C2012Y5V1C475ZT, 445-1369-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 914413-C2012Y5V1C475 Z/1.25 Series: C Operating Temperature Range: -30°C ~ 85°C Features: 4.7 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012Y5V1C475Z125, C2012Y5V1C475Z-ND, C2012Y5V1C475ZT-ND, C2012Y5V1C475Z, C2012Y5V1C475ZT000N, 445-1369-6, 445-1369-1, Q4271239, C2012Y5V1C475ZT, 445-1369-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C2012Y5V1C475Z/1.25 - 914413-C2012Y5V1C475Z/1.25 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012Y5V1C475Z/1.25
914413-C2012Y5V1C475Z/1.25
Ceramic Capacitors - C2012Y5V1C475Z/1.25 914413-C2012Y5V1C475Z/1.25
Manufacturer: TDK Corporation Win Source Part Number: 914413-C2012Y5V1C475 Z/1.25 Series: C Operating Temperature Range: -30°C ~ 85°C Features: 4.7 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012Y5V1C475Z125, C2012Y5V1C475Z-ND, C2012Y5V1C475ZT-ND, C2012Y5V1C475Z, C2012Y5V1C475ZT000N, 445-1369-6, 445-1369-1, Q4271239, C2012Y5V1C475ZT, 445-1369-2

Manufacturer: TDK Corporation
Win Source Part Number: 914413-C2012Y5V1C475Z/1.25
Series: C
Operating Temperature Range: -30°C ~ 85°C
Features: 4.7 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012Y5V1C475Z125, C2012Y5V1C475Z-ND, C2012Y5V1C475ZT-ND, C2012Y5V1C475Z, C2012Y5V1C475ZT000N, 445-1369-6, 445-1369-1, Q4271239, C2012Y5V1C475ZT, 445-1369-2

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-C2012Y5V1C475Z/1.25
4.7UF 16V Capacitor 60-C2012Y5V1C475Z/1.25
CAP CER 4.7UF 16V Y5V 0805 Product overview: C2012Y5V1C475Z/1.25 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012Y5V1C475Z/1. 25 can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V Y5V 0805 Product overview: C2012Y5V1C475Z/1.25 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012Y5V1C475Z/1.25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1369-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1369-2-ND
Ceramic Capacitors 445-1369-2-ND
4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012Y5V1C475Z/1.25 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012Y5V1C475Z/1.25
Ceramic Capacitors C2012Y5V1C475Z/1.25
CAP CER 4.7UF 16V Y5V 0805

CAP CER 4.7UF 16V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 914413-C2012Y5V1C475Z/1.25 60-C2012Y5V1C475Z/1.25 445-1369-2-ND C2012Y5V1C475Z/1.25
Product Name Ceramic Capacitors - C2012Y5V1C475Z/1.25 4.7UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C11CF620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details