TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X8R2A223M125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X8R2A223M125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X8R2A223M125AA
Multilayer Ceramic Chip Capacitor C2012X8R2A223M125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14592-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14592-1-ND
Ceramic Capacitors 445-14592-1-ND
0.022µF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

0.022µF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14592-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14592-6-ND
Ceramic Capacitors 445-14592-6-ND
0.022µF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

0.022µF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14592-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14592-2-ND
Ceramic Capacitors 445-14592-2-ND
0.022µF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

0.022µF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012X8R2A223M125AA
CAP CER 0.022UF 100V X8R 0805

CAP CER 0.022UF 100V X8R 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X8R2A223M125AA 445-14592-1-ND 445-14592-6-ND C2012X8R2A223M125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details