TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X8R1H683K125AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X8R1H683K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X8R1H683K125AA
Multilayer Ceramic Chip Capacitor C2012X8R1H683K125AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-3431-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3431-2-ND
Ceramic Capacitors 445-3431-2-ND
0.068µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.068µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3431-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3431-6-ND
Ceramic Capacitors 445-3431-6-ND
0.068µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.068µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3431-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3431-1-ND
Ceramic Capacitors 445-3431-1-ND
0.068µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.068µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X8R1H683K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X8R1H683K125AA
Ceramic Capacitors C2012X8R1H683K125AA
CAP CER 0.068UF 50V X8R 0805

CAP CER 0.068UF 50V X8R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.068Uf 50V, X8R, 10%, 0805; Capacitance Tdk - 87R4133 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 50V, X8R, 10%, 0805; Capacitance Tdk
87R4133
Capacitor Ceramic 0.068Uf 50V, X8R, 10%, 0805; Capacitance Tdk 87R4133
CAPACITOR CERAMIC 0.068UF 50V, X8R, 10%, 0805; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 50V, X8R, 10%, 0805; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X8R1H683K125AA 445-3431-2-ND 445-3431-6-ND C2012X8R1H683K125AA 87R4133
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Uf 50V, X8R, 10%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers