TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X8R1E474K125AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X8R1E474K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X8R1E474K125AB
Multilayer Ceramic Chip Capacitor C2012X8R1E474K125AB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-8831-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8831-6-ND
Ceramic Capacitors 445-8831-6-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8831-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8831-2-ND
Ceramic Capacitors 445-8831-2-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8831-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8831-1-ND
Ceramic Capacitors 445-8831-1-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.47Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ5063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
29AJ5063
Cap, 0.47Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk 29AJ5063
CAP, 0.47UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.47UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors C2012X8R1E474K125AB
CAP CER 0.47UF 25V X8R 0805

CAP CER 0.47UF 25V X8R 0805

Supplier's Site
Ceramic Capacitors - C2012X8R1E474K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X8R1E474K125AB
Ceramic Capacitors C2012X8R1E474K125AB
CAP CER 0.47UF 25V X8R 0805

CAP CER 0.47UF 25V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X8R1E474K125AB 445-8831-6-ND 445-8831-2-ND 29AJ5063 C2012X8R1E474K125AB C2012X8R1E474K125AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers