TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X8R1E334K125AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X8R1E334K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X8R1E334K125AA
Multilayer Ceramic Chip Capacitor C2012X8R1E334K125AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-2513-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2513-2-ND
Ceramic Capacitors 445-2513-2-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2513-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2513-6-ND
Ceramic Capacitors 445-2513-6-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2513-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2513-1-ND
Ceramic Capacitors 445-2513-1-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012X8R1E334K125AA
CAP CER 0.33UF 25V X8R 0805

CAP CER 0.33UF 25V X8R 0805

Supplier's Site
Ceramic Capacitor 0.33Uf, 25V, X8R, 10%, 0805; Capacitance Tdk - 90R8406 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, X8R, 10%, 0805; Capacitance Tdk
90R8406
Ceramic Capacitor 0.33Uf, 25V, X8R, 10%, 0805; Capacitance Tdk 90R8406
CERAMIC CAPACITOR 0.33UF, 25V, X8R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, X8R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 25V, X8R, 10%, 0805; Capacitance Tdk - 87R4129 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, X8R, 10%, 0805; Capacitance Tdk
87R4129
Ceramic Capacitor 0.33Uf, 25V, X8R, 10%, 0805; Capacitance Tdk 87R4129
CERAMIC CAPACITOR 0.33UF, 25V, X8R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, X8R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X8R1E334K125AA 445-2513-2-ND 445-2513-6-ND C2012X8R1E334K125AA 90R8406
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.33Uf, 25V, X8R, 10%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details