TDK U.S.A. Corporation Ceramic Capacitors C2012X8R1E105M125AC

Description
1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175230-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175230-6-ND
Ceramic Capacitors 445-175230-6-ND
1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175230-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175230-2-ND
Ceramic Capacitors 445-175230-2-ND
1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175230-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175230-1-ND
Ceramic Capacitors 445-175230-1-ND
1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x8R,25V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 43AC1532 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x8R,25V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
43AC1532
Mlcc,0805,x8R,25V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 43AC1532
MLCC,0805,X8R,25V,1µ F,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X8R,25V,1µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175230-6-ND 445-175230-2-ND 43AC1532
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x8R,25V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers