TDK U.S.A. Corporation Ceramic Capacitors C2012X8R1C105K125AE

Description
1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173676-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173676-1-ND
Ceramic Capacitors 445-173676-1-ND
1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173676-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173676-2-ND
Ceramic Capacitors 445-173676-2-ND
1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173676-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173676-6-ND
Ceramic Capacitors 445-173676-6-ND
1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x8R,16V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 92Y5988 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x8R,16V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
92Y5988
Mlcc,0805,x8R,16V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 92Y5988
MLCC,0805,X8R,16V,1µ F,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X8R,16V,1µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173676-1-ND 445-173676-6-ND 92Y5988
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x8R,16V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R103M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details