TDK Corporation Multilayer Ceramic Chip Capacitor C2012X8R1C105K125AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X8R1C105K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X8R1C105K125AB
Multilayer Ceramic Chip Capacitor C2012X8R1C105K125AB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-8829-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8829-6-ND
Ceramic Capacitors 445-8829-6-ND
1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8829-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8829-1-ND
Ceramic Capacitors 445-8829-1-ND
1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8829-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8829-2-ND
Ceramic Capacitors 445-8829-2-ND
1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X8R1C105K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X8R1C105K125AB
Ceramic Capacitors C2012X8R1C105K125AB
CAP CER 1UF 16V X8R 0805

CAP CER 1UF 16V X8R 0805

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk - 68AH9452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk
68AH9452
Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk 68AH9452
CAP, 1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X8R1C105K125AB 445-8829-6-ND 445-8829-1-ND C2012X8R1C105K125AB 68AH9452
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details