TDK U.S.A. Corporation Capacitor C2012X8L1E475K125AE

Description
COMMERCIAL GRADE SOFT TERMINATIO Product overview: C2012X8L1E475K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X8L1E475K125 AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
COMMERCIAL GRADE SOFT TERMINATIO Product overview: C2012X8L1E475K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X8L1E475K125 AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMMERCIAL GRADE SOFT TERMINATIO Product overview: C2012X8L1E475K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X8L1E475K125 AE can be used for catalog matching and distributor lookup.

COMMERCIAL GRADE SOFT TERMINATIO Product overview: C2012X8L1E475K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X8L1E475K125AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-C2012X8L1E475K125AETR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X8L1E475K125AECT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X8L1E475K125AEDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331526-C2012X8L1E475K125AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331526-C2012X8L1E475K125AE
Capacitors - Ceramic Capacitors 1331526-C2012X8L1E475K125AE
Manufacturer: TDK Corporation Win Source Part Number: 1331526-C2012X8L1E47 5K125AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X8L Thickness (Max): 0.059" (1.50mm) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-C2012X8L1E475K12 5AETR,445-C2012X8L1E 475K125AEDKR,445-C20 12X8L1E475K125AECT,C 2012X8L1E475KT0A0S RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331526-C2012X8L1E475K125AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Boardflex Sensitive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X8L
Thickness (Max): 0.059" (1.50mm)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-C2012X8L1E475K125AETR,445-C2012X8L1E475K125AEDKR,445-C2012X8L1E475K125AECT,C2012X8L1E475KT0A0S
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ5059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
29AJ5059
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk 29AJ5059
CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C2012X8L1E475K125AE 445-C2012X8L1E475K125AETR-ND 445-C2012X8L1E475K125AEDKR-ND 1331526-C2012X8L1E475K125AE 29AJ5059
Product Name Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Capacitance Range 4.7 microF 4.7 microF
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details