TDK U.S.A. Corporation Ceramic Capacitors C2012X8L1E225K125AB

Description
2.2µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175414-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175414-6-ND
Ceramic Capacitors 445-175414-6-ND
2.2µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175414-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175414-1-ND
Ceramic Capacitors 445-175414-1-ND
2.2µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175414-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175414-2-ND
Ceramic Capacitors 445-175414-2-ND
2.2µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X8L1E225K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X8L1E225K125AB
Ceramic Capacitors C2012X8L1E225K125AB
CAP CER 2.2UF 25V X8L 0805

CAP CER 2.2UF 25V X8L 0805

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
71AH3342
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk 71AH3342
CAP, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175414-6-ND 445-175414-1-ND C2012X8L1E225K125AB 71AH3342
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details