TDK U.S.A. Corporation Ceramic Capacitors C2012X8L1C475K125AC

Description
4.7µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175412-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175412-6-ND
Ceramic Capacitors 445-175412-6-ND
4.7µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175412-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175412-2-ND
Ceramic Capacitors 445-175412-2-ND
4.7µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175412-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175412-1-ND
Ceramic Capacitors 445-175412-1-ND
4.7µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk
78AH1647
Cap, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk 78AH1647
CAP, 4.7UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,x8L,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 58AC2597 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x8L,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
58AC2597
Mlcc,0805,x8L,16V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 58AC2597
MLCC,0805,X8L,16V,4. 7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X8L,16V,4.7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X8L1C475K125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X8L1C475K125AC
Ceramic Capacitors C2012X8L1C475K125AC
CAP CER 4.7UF 16V X8L 0805

CAP CER 4.7UF 16V X8L 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175412-6-ND 445-175412-2-ND 78AH1647 C2012X8L1C475K125AC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details