TDK U.S.A. Corporation Ceramic Capacitors C2012X8L1C335K125AC

Description
3.3µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175411-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175411-6-ND
Ceramic Capacitors 445-175411-6-ND
3.3µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

3.3µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175411-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175411-2-ND
Ceramic Capacitors 445-175411-2-ND
3.3µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

3.3µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175411-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175411-1-ND
Ceramic Capacitors 445-175411-1-ND
3.3µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

3.3µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Cap, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk
71AH3341
Cap, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk 71AH3341
CAP, 3.3UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3.3UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175411-6-ND 445-175411-2-ND 71AH3341
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details