TDK U.S.A. Corporation Ceramic Capacitors C2012X8L1A106K125AC

Description
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C2012X8L1A106K125ACDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X8L1A106K125ACCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X8L1A106K125ACTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X8L1A106K125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X8L1A106K125AC
Ceramic Capacitors C2012X8L1A106K125AC
COMMERCIAL GRADE HIGH TEMPERATUR

COMMERCIAL GRADE HIGH TEMPERATUR

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ5057 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk
29AJ5057
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk 29AJ5057
CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-C2012X8L1A106K125ACDKR-ND 445-C2012X8L1A106K125ACCT-ND C2012X8L1A106K125AC 29AJ5057
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details