TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7T2W473K125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2W473K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2W473K125AE
Multilayer Ceramic Chip Capacitor C2012X7T2W473K125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8880-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8880-6-ND
Ceramic Capacitors 445-8880-6-ND
0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8880-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8880-1-ND
Ceramic Capacitors 445-8880-1-ND
0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8880-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8880-2-ND
Ceramic Capacitors 445-8880-2-ND
0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 450V, 10%, X7T, 0805; Capacitance Tdk - 68AC4985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 450V, 10%, X7T, 0805; Capacitance Tdk
68AC4985
Cap, 0.047Μf, 450V, 10%, X7T, 0805; Capacitance Tdk 68AC4985
CAP, 0.047µF, 450V, 10%, X7T, 0805; Capacitance:47000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 0.047µF, 450V, 10%, X7T, 0805; Capacitance:47000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2W473K125AE 445-8880-6-ND 445-8880-1-ND 68AC4985
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 450V, 10%, X7T, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details