TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7T2W103K085AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2W103K085AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2W103K085AE
Multilayer Ceramic Chip Capacitor C2012X7T2W103K085AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8882-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8882-6-ND
Ceramic Capacitors 445-8882-6-ND
10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8882-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8882-1-ND
Ceramic Capacitors 445-8882-1-ND
10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8882-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8882-2-ND
Ceramic Capacitors 445-8882-2-ND
10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795122 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795122
MLCCs - Multilayer Ceramic Capacitors 1795122
TDK C2012X7T2W103K085AE

TDK C2012X7T2W103K085AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795841 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795841
MLCCs - Multilayer Ceramic Capacitors 1795841
TDK C2012X7T2W103K085AE

TDK C2012X7T2W103K085AE

Supplier's Site
Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk - 68AC4980 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk
68AC4980
Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk 68AC4980
CAP, 0.01µF, 450V, 10%, X7T, 0805; Capacitance:10000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 0.01µF, 450V, 10%, X7T, 0805; Capacitance:10000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2W103K085AE 445-8882-6-ND 445-8882-1-ND 1795122 68AC4980
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details