TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7T2W103K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2W103K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2W103K085AA
Multilayer Ceramic Chip Capacitor C2012X7T2W103K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
10000PF 450V Capacitor
60-C2012X7T2W103K085AA
10000PF 450V Capacitor 60-C2012X7T2W103K085AA
CAP CER 10000PF 450V X7T 0805 Product overview: C2012X7T2W103K085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7T2W103K085 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 450V X7T 0805 Product overview: C2012X7T2W103K085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7T2W103K085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7750-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7750-1-ND
Ceramic Capacitors 445-7750-1-ND
10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7750-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7750-2-ND
Ceramic Capacitors 445-7750-2-ND
10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7750-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7750-6-ND
Ceramic Capacitors 445-7750-6-ND
10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk - 68AC4979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk
68AC4979
Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk 68AC4979
CAP, 0.01µF, 450V, 10%, X7T, 0805; Capacitance:10000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 450V, 10%, X7T, 0805; Capacitance:10000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2W103K085AA 60-C2012X7T2W103K085AA 445-7750-1-ND 445-7750-6-ND 68AC4979
Product Name Multilayer Ceramic Chip Capacitor 10000PF 450V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details