TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7T2V333K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2V333K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2V333K125AA
Multilayer Ceramic Chip Capacitor C2012X7T2V333K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14573-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14573-2-ND
Ceramic Capacitors 445-14573-2-ND
0.033µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)

0.033µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14573-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14573-1-ND
Ceramic Capacitors 445-14573-1-ND
0.033µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)

0.033µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14573-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14573-6-ND
Ceramic Capacitors 445-14573-6-ND
0.033µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)

0.033µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7T2V333K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7T2V333K125AA
Ceramic Capacitors C2012X7T2V333K125AA
CAP CER 0.033UF 350V X7T 0805

CAP CER 0.033UF 350V X7T 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2V333K125AA 445-14573-2-ND 445-14573-6-ND C2012X7T2V333K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers