TDK U.S.A. Corporation Ceramic Capacitors C2012X7T2V153K085AA

Description
0.015µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14569-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14569-2-ND
Ceramic Capacitors 445-14569-2-ND
0.015µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)

0.015µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14569-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14569-1-ND
Ceramic Capacitors 445-14569-1-ND
0.015µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)

0.015µF ±10% 350V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7T2V153K085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7T2V153K085AA
Ceramic Capacitors C2012X7T2V153K085AA
CAP CER 0.015UF 350V X7T 0805

CAP CER 0.015UF 350V X7T 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-14569-2-ND C2012X7T2V153K085AA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details