TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7T2E683M125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2E683M125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2E683M125AA
Multilayer Ceramic Chip Capacitor C2012X7T2E683M125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14566-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14566-2-ND
Ceramic Capacitors 445-14566-2-ND
0.068µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.068µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14566-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14566-6-ND
Ceramic Capacitors 445-14566-6-ND
0.068µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.068µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14566-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14566-1-ND
Ceramic Capacitors 445-14566-1-ND
0.068µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.068µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7T,250V,68Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 52X4271 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7T,250V,68Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
52X4271
Mlcc,0805,x7T,250V,68Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 52X4271
MLCC,0805,X7T,250V,6 8nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7T,250V,68nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2E683M125AA 445-14566-2-ND 445-14566-6-ND 52X4271
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7T,250V,68Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details