TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7T2E333K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2E333K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2E333K125AA
Multilayer Ceramic Chip Capacitor C2012X7T2E333K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7746-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7746-1-ND
Ceramic Capacitors 445-7746-1-ND
0.033µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7746-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7746-2-ND
Ceramic Capacitors 445-7746-2-ND
0.033µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7746-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7746-6-ND
Ceramic Capacitors 445-7746-6-ND
0.033µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 250V Capacitor
60-C2012X7T2E333K125AA
0.033UF 250V Capacitor 60-C2012X7T2E333K125AA
CAP CER 0.033UF 250V X7T 0805 Product overview: C2012X7T2E333K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7T2E333K125 AA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 250V X7T 0805 Product overview: C2012X7T2E333K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7T2E333K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330274-C2012X7T2E333K125AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330274-C2012X7T2E333K125AA
Capacitors - Ceramic Capacitors 1330274-C2012X7T2E333K125AA
Manufacturer: TDK Corporation Win Source Part Number: 1330274-C2012X7T2E33 3K125AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.033 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7T Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7746-6,C2012X7T2 E333KT000N,C2012X7T2 E333K,445-7746-1,445 -7746-2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330274-C2012X7T2E333K125AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.033 µF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7T
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7746-6,C2012X7T2E333KT000N,C2012X7T2E333K,445-7746-1,445-7746-2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - C2012X7T2E333K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7T2E333K125AA
Ceramic Capacitors C2012X7T2E333K125AA
CAP CER 0.033UF 250V X7T 0805

CAP CER 0.033UF 250V X7T 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2E333K125AA 445-7746-1-ND 445-7746-6-ND 60-C2012X7T2E333K125AA 1330274-C2012X7T2E333K125AA C2012X7T2E333K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.033UF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1572-1185-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details