TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7T2E104K125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2E104K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2E104K125AE
Multilayer Ceramic Chip Capacitor C2012X7T2E104K125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8883-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8883-1-ND
Ceramic Capacitors 445-8883-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8883-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8883-6-ND
Ceramic Capacitors 445-8883-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8883-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8883-2-ND
Ceramic Capacitors 445-8883-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795120 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795120
MLCCs - Multilayer Ceramic Capacitors 1795120
TDK C2012X7T2E104K125AE

TDK C2012X7T2E104K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795815P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795815P
MLCCs - Multilayer Ceramic Capacitors 1795815P
TDK C2012X7T2E104K125AE

TDK C2012X7T2E104K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795815
MLCCs - Multilayer Ceramic Capacitors 1795815
TDK C2012X7T2E104K125AE

TDK C2012X7T2E104K125AE

Supplier's Site
Ceramic Capacitors - C2012X7T2E104K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7T2E104K125AE
Ceramic Capacitors C2012X7T2E104K125AE
CAP CER 0.1UF 250V X7T 0805

CAP CER 0.1UF 250V X7T 0805

Supplier's Site Datasheet
Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk - 79Y4383 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk
79Y4383
Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk 79Y4383
CAP, 0.1µF, 250V, 10%, X7T, 0805; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 0.1µF, 250V, 10%, X7T, 0805; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk - 95Y0070 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk
95Y0070
Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk 95Y0070
CAP, 0.1µF, 250V, 10%, X7T, 0805; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 250V, 10%, X7T, 0805; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2E104K125AE 445-8883-1-ND 445-8883-6-ND 1795120 1795815P C2012X7T2E104K125AE 79Y4383
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7T Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers