TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7T2E104K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2E104K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2E104K125AA
Multilayer Ceramic Chip Capacitor C2012X7T2E104K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-C2012X7T2E104K125AATR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X7T2E104K125AADKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X7T2E104K125AACT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 250V Capacitor
60-C2012X7T2E104K125AA
0.1UF 250V Capacitor 60-C2012X7T2E104K125AA
CAP CER 0.1UF 250V X7T 0805 Product overview: C2012X7T2E104K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7T2E104K125 AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 250V X7T 0805 Product overview: C2012X7T2E104K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7T2E104K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7T2E104K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7T2E104K125AA
Ceramic Capacitors C2012X7T2E104K125AA
CAP CER 0.1UF 250V X7T 0805

CAP CER 0.1UF 250V X7T 0805

Supplier's Site Datasheet
Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk - 95Y0069 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk
95Y0069
Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk 95Y0069
CAP, 0.1µF, 250V, 10%, X7T, 0805; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 250V, 10%, X7T, 0805; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2E104K125AA 445-C2012X7T2E104K125AATR-ND 445-C2012X7T2E104K125AADKR-ND 60-C2012X7T2E104K125AA C2012X7T2E104K125AA 95Y0069
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.1UF 250V Capacitor Ceramic Capacitors Cap, 0.1Μf, 250V, 10%, X7T, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details