TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7S2A474K125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7S2A474K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7S2A474K125AE
Multilayer Ceramic Chip Capacitor C2012X7S2A474K125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8888-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8888-6-ND
Ceramic Capacitors 445-8888-6-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8888-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8888-1-ND
Ceramic Capacitors 445-8888-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8888-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8888-2-ND
Ceramic Capacitors 445-8888-2-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7S2A474K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7S2A474K125AE
Ceramic Capacitors C2012X7S2A474K125AE
CAP CER 0.47UF 100V X7S 0805

CAP CER 0.47UF 100V X7S 0805

Supplier's Site Datasheet
Cap, 0.47Uf, 100V, Mlcc, 0805; Capacitance Tdk - 94AC7510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 100V, Mlcc, 0805; Capacitance Tdk
94AC7510
Cap, 0.47Uf, 100V, Mlcc, 0805; Capacitance Tdk 94AC7510
CAP, 0.47UF, 100V, MLCC, 0805; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.47UF, 100V, MLCC, 0805; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 100V, 10%, X7S, 0805; Capacitance Tdk - 68AC4977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 100V, 10%, X7S, 0805; Capacitance Tdk
68AC4977
Cap, 0.47Μf, 100V, 10%, X7S, 0805; Capacitance Tdk 68AC4977
CAP, 0.47µF, 100V, 10%, X7S, 0805; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 0.47µF, 100V, 10%, X7S, 0805; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7S2A474K125AE 445-8888-6-ND 445-8888-1-ND C2012X7S2A474K125AE 94AC7510 68AC4977
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 100V, Mlcc, 0805; Capacitance Tdk Cap, 0.47Μf, 100V, 10%, X7S, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details