TDK Corporation Ceramic Capacitors C2012X7S2A474K125AB

Description
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-5203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5203-6-ND
Ceramic Capacitors 445-5203-6-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5203-1-ND
Ceramic Capacitors 445-5203-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5203-2-ND
Ceramic Capacitors 445-5203-2-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9039117 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9039117
MLCCs - Multilayer Ceramic Capacitors 9039117
TDK C2012X7S2A474K125AB

TDK C2012X7S2A474K125AB

Supplier's Site
Ceramic Capacitors - C2012X7S2A474K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7S2A474K125AB
Ceramic Capacitors C2012X7S2A474K125AB
CAP CER 0.47UF 100V X7S 0805

CAP CER 0.47UF 100V X7S 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.47Uf 100V, X7S, 10%, 0805, Full Reel; Capacitance Tdk - 87R4125 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 100V, X7S, 10%, 0805, Full Reel; Capacitance Tdk
87R4125
Capacitor Ceramic 0.47Uf 100V, X7S, 10%, 0805, Full Reel; Capacitance Tdk 87R4125
CAPACITOR CERAMIC 0.47UF 100V, X7S, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 100V, X7S, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.47 F, 20%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk - 62W6002 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.47 F, 20%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
62W6002
Multilayer Ceramic Capacitor, C Series, 0.47 F, 20%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk 62W6002
Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 20%, X7S, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 20%, X7S, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-5203-6-ND 445-5203-1-ND 9039117 C2012X7S2A474K125AB 87R4125 62W6002
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.47Uf 100V, X7S, 10%, 0805, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.47 F, 20%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details