TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7S2A105M125AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7S2A105M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7S2A105M125AB
Multilayer Ceramic Chip Capacitor C2012X7S2A105M125AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5206-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5206-1-ND
Ceramic Capacitors 445-5206-1-ND
1µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5206-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5206-2-ND
Ceramic Capacitors 445-5206-2-ND
1µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5206-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5206-6-ND
Ceramic Capacitors 445-5206-6-ND
1µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7S2A105M125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7S2A105M125AB
Ceramic Capacitors C2012X7S2A105M125AB
CAP CER 1UF 100V X7S 0805

CAP CER 1UF 100V X7S 0805

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 100V, X7S, 20%, 0805, Full Reel; Capacitance Tdk - 87R4124 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7S, 20%, 0805, Full Reel; Capacitance Tdk
87R4124
Ceramic Capacitor, 1Uf, 100V, X7S, 20%, 0805, Full Reel; Capacitance Tdk 87R4124
CERAMIC CAPACITOR, 1UF, 100V, X7S, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7S, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0805,x7S,100V,1?f,1.25Mm Rohs Compliant Tdk - 79AH1080 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7S,100V,1?f,1.25Mm Rohs Compliant Tdk
79AH1080
Mlcc,0805,x7S,100V,1?f,1.25Mm Rohs Compliant Tdk 79AH1080
MLCC,0805,X7S,100V,1 ?F,1.25MM ROHS COMPLIANT: YES

MLCC,0805,X7S,100V,1?F,1.25MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7S2A105M125AB 445-5206-1-ND 445-5206-6-ND C2012X7S2A105M125AB 87R4124 79AH1080
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 100V, X7S, 20%, 0805, Full Reel; Capacitance Tdk Mlcc,0805,x7S,100V,1?f,1.25Mm Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers