Mid Voltage (100 to 630V)
TDK C2012X7S2A105K125AE
TDK C2012X7S2A105K125AE
TDK C2012X7S2A105K125AE
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
CAP CER 1UF 100V X7S 0805 Product overview: C2012X7S2A105K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7S2A105K125
CAP CER 1UF 100V X7S 0805
CAP, 1µF, 100V, 10%, X7S, 0805; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Soft Term Series TDK; Operating Temperature RoHS Compliant: Yes
CAP, 1UF, 100V, MLCC, 0805; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| TDK Corporation | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X7S2A105K125AE | 1795780 | 1795780P | 445-8887-2-ND | 445-8887-6-ND | 60-C2012X7S2A105K125AE | C2012X7S2A105K125AE | 45AC4523 | 94AC7509 |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 1UF 100V Capacitor | Ceramic Capacitors | Cap, 1Μf, 100V, 10%, X7S, 0805; Capacitance Tdk | Cap, 1Uf, 100V, Mlcc, 0805; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | |||||
| Applications | General Purpose; Commercial Grade | ||||||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; X7S | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |