10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)
CAP CER 10UF 25V X7S 0805
MLCC,0805,X7S,25V,10
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-181600-2-ND | 445-181600-6-ND | 95AC1179 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0805,x7S,25V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF |