TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7S1A156M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7S1A156M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7S1A156M125AC
Multilayer Ceramic Chip Capacitor C2012X7S1A156M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14559-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14559-6-ND
Ceramic Capacitors 445-14559-6-ND
15µF ±20% 10V Ceramic Capacitor X7S 0805 (2012 Metric)

15µF ±20% 10V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14559-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14559-1-ND
Ceramic Capacitors 445-14559-1-ND
15µF ±20% 10V Ceramic Capacitor X7S 0805 (2012 Metric)

15µF ±20% 10V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14559-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14559-2-ND
Ceramic Capacitors 445-14559-2-ND
15µF ±20% 10V Ceramic Capacitor X7S 0805 (2012 Metric)

15µF ±20% 10V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331402-C2012X7S1A156M125AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331402-C2012X7S1A156M125AC
Capacitors - Ceramic Capacitors 1331402-C2012X7S1A156M125AC
Manufacturer: TDK Corporation Win Source Part Number: 1331402-C2012X7S1A15 6M125AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7S Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-14559-1,445-1455 9-2,445-14559-6,C201 2X7S1A156MT000E RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331402-C2012X7S1A156M125AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X7S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-14559-1,445-14559-2,445-14559-6,C2012X7S1A156MT000E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
15UF 10V Capacitor
60-C2012X7S1A156M125AC
15UF 10V Capacitor 60-C2012X7S1A156M125AC
CAP CER 15UF 10V X7S 0805 Product overview: C2012X7S1A156M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7S1A156M125 AC can be used for catalog matching and distributor lookup.

CAP CER 15UF 10V X7S 0805 Product overview: C2012X7S1A156M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7S1A156M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 15Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk
71AH3332
Cap, 15Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk 71AH3332
CAP, 15UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 15UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7S1A156M125AC 445-14559-6-ND 445-14559-1-ND 1331402-C2012X7S1A156M125AC 60-C2012X7S1A156M125AC 71AH3332
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 15UF 10V Capacitor Cap, 15Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details