TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7S0J226M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7S0J226M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7S0J226M125AC
Multilayer Ceramic Chip Capacitor C2012X7S0J226M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427411P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427411P
MLCCs - Multilayer Ceramic Capacitors 2427411P
TDK C2012X7S0J226M125AC

TDK C2012X7S0J226M125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427410 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427410
MLCCs - Multilayer Ceramic Capacitors 2427410
TDK C2012X7S0J226M125AC

TDK C2012X7S0J226M125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427411 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427411
MLCCs - Multilayer Ceramic Capacitors 2427411
TDK C2012X7S0J226M125AC

TDK C2012X7S0J226M125AC

Supplier's Site
Singapore, Singapore
22UF 6.3V Capacitor
60-C2012X7S0J226M125AC
22UF 6.3V Capacitor 60-C2012X7S0J226M125AC
CAP CER 22UF 6.3V X7S 0805 Product overview: C2012X7S0J226M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7S0J226M125 AC can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X7S 0805 Product overview: C2012X7S0J226M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7S0J226M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331380-C2012X7S0J226M125AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331380-C2012X7S0J226M125AC
Capacitors - Ceramic Capacitors 1331380-C2012X7S0J226M125AC
Manufacturer: TDK Corporation Win Source Part Number: 1331380-C2012X7S0J22 6M125AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7S Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: C2012X7S0J226MT000E, 445-9093-2,445-9093- 1,445-9093-6,C2012X7 S0J226M RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331380-C2012X7S0J226M125AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: C2012X7S0J226MT000E,445-9093-2,445-9093-1,445-9093-6,C2012X7S0J226M
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-9093-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9093-1-ND
Ceramic Capacitors 445-9093-1-ND
22µF ±20% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9093-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9093-6-ND
Ceramic Capacitors 445-9093-6-ND
22µF ±20% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9093-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9093-2-ND
Ceramic Capacitors 445-9093-2-ND
22µF ±20% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 6.3V, X7S, 20%, 0805, Full Reel; Capacitance Tdk - 07W9211 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 6.3V, X7S, 20%, 0805, Full Reel; Capacitance Tdk
07W9211
Ceramic Capacitor, 22Uf, 6.3V, X7S, 20%, 0805, Full Reel; Capacitance Tdk 07W9211
CERAMIC CAPACITOR, 22UF, 6.3V, X7S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 6.3V, X7S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 6.3V, 20%, X7S, 0805; Capacitance Tdk - 78Y7977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, 20%, X7S, 0805; Capacitance Tdk
78Y7977
Cap, 22Μf, 6.3V, 20%, X7S, 0805; Capacitance Tdk 78Y7977
CAP, 22µF, 6.3V, 20%, X7S, 0805; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 6.3V, 20%, X7S, 0805; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7S0J226M125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7S0J226M125AC
Ceramic Capacitors C2012X7S0J226M125AC
CAP CER 22UF 6.3V X7S 0805

CAP CER 22UF 6.3V X7S 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7S0J226M125AC 2427411P 60-C2012X7S0J226M125AC 1331380-C2012X7S0J226M125AC 445-9093-1-ND 445-9093-6-ND 07W9211 78Y7977 C2012X7S0J226M125AC
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors 22UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 22Uf, 6.3V, X7S, 20%, 0805, Full Reel; Capacitance Tdk Cap, 22Μf, 6.3V, 20%, X7S, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers