TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E682K125AM

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E682K125AM - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E682K125AM
Multilayer Ceramic Chip Capacitor C2012X7R2E682K125AM
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6060-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6060-2-ND
Ceramic Capacitors 445-6060-2-ND
6800pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6060-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6060-6-ND
Ceramic Capacitors 445-6060-6-ND
6800pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6060-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6060-1-ND
Ceramic Capacitors 445-6060-1-ND
6800pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 6800Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4121 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4121
Ceramic Capacitor 6800Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4121
CERAMIC CAPACITOR 6800PF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E682K125AM 445-6060-2-ND 445-6060-6-ND 87R4121
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 6800Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details