TDK U.S.A. Corporation Ceramic Capacitors C2012X7R2E472K085AE

Description
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173729-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173729-1-ND
Ceramic Capacitors 445-173729-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173729-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173729-2-ND
Ceramic Capacitors 445-173729-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173729-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173729-6-ND
Ceramic Capacitors 445-173729-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012X7R2E472K085AE
CAP CER 4700PF 250V X7R 0805

CAP CER 4700PF 250V X7R 0805

Supplier's Site
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 92Y5986 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
92Y5986
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk 92Y5986
MLCC,0805,X7R,250V,4 .7nF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,250V,4.7nF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173729-1-ND 445-173729-6-ND C2012X7R2E472K085AE 92Y5986
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details