TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E472K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E472K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E472K085AA
Multilayer Ceramic Chip Capacitor C2012X7R2E472K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7414661 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414661
MLCCs - Multilayer Ceramic Capacitors 7414661
TDK C2012X7R2E472K085AA

TDK C2012X7R2E472K085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7414661P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414661P
MLCCs - Multilayer Ceramic Capacitors 7414661P
TDK C2012X7R2E472K085AA

TDK C2012X7R2E472K085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1775470 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1775470
MLCCs - Multilayer Ceramic Capacitors 1775470
TDK C2012X7R2E472K085AA

TDK C2012X7R2E472K085AA

Supplier's Site
Ceramic Capacitors - 445-2279-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2279-6-ND
Ceramic Capacitors 445-2279-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2279-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2279-1-ND
Ceramic Capacitors 445-2279-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2279-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2279-2-ND
Ceramic Capacitors 445-2279-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 4700Pf 250V, X7R, 10%, 0805; Capacitance Tdk - 87R4117 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 250V, X7R, 10%, 0805; Capacitance Tdk
87R4117
Capacitor Ceramic 4700Pf 250V, X7R, 10%, 0805; Capacitance Tdk 87R4117
CAPACITOR CERAMIC 4700PF 250V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 250V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 250V, X7R, 10%, 0805; Capacitance Tdk - 91R0089 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 250V, X7R, 10%, 0805; Capacitance Tdk
91R0089
Ceramic Capacitor 4700Pf 250V, X7R, 10%, 0805; Capacitance Tdk 91R0089
CERAMIC CAPACITOR 4700PF 250V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 250V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 250V, 10%, X7R, 0805; Capacitance Tdk - 68AC4975 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 250V, 10%, X7R, 0805; Capacitance Tdk
68AC4975
Cap, 4700Pf, 250V, 10%, X7R, 0805; Capacitance Tdk 68AC4975
CAP, 4700PF, 250V, 10%, X7R, 0805; Capacitance:4700pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 250V, 10%, X7R, 0805; Capacitance:4700pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E472K085AA 7414661 7414661P 445-2279-6-ND 445-2279-1-ND 87R4117 68AC4975
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf 250V, X7R, 10%, 0805; Capacitance Tdk Cap, 4700Pf, 250V, 10%, X7R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details