Product overview: C2012X7R2E223KT0L0U from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2E223KT0L
Manufacturer: TDK Corporation
Win Source Part Number: 820100-C2012X7R2E223
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
250V 22nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
250V 22nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C2012X7R2E223KT0L0U | 820100-C2012X7R2E223KT0L0U | C2012X7R2E223KT0L0U | C2012X7R2E223KT0L0U |
| Product Name | Capacitor | Ceramic Capacitors - C2012X7R2E223KT0L0U | Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors; Multilayer | Multilayer | ||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition |